S1A54A-C080A200 is a 200-tooth anti-backlash spur gear with 80 pitch, 20° pressure angle, and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub. The gear is made of 303 stainless steel, and the spring is 302 stainless steel in spring temper. The hub diameter is 0.312 inch, and the face width is 0.104 inch. The outside diameter is 2.525 inch, and the pitch diameter is 2.500 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080A200 |
| Product Name | 80 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |