S1A54A-C080A110 is an anti-backlash spur gear with 110 teeth, 80 diametral pitch, and a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and employs a clamp-type hub with a 0.312 inch outside diameter. The spring and hub are constructed from 302 and 303 stainless steel, respectively. The face width is 0.104 inch, and the pitch diameter is 1.375 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080A110 |
| Product Name | 80 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |