Anti-backlash spur gears with 72 pitch, 180 teeth, and a 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy, with pin or clamp-type hubs. The gear has a 1.8056 inch pitch diameter and a 2.0833 inch outer diameter. Bore sizes are offered as 1/8, 3/16, or 1/4 inch, with hub styles designated by codes matching the bore. Springs are 302 stainless steel in spring temper. Clamp-type hubs include set screws. The part is designed for anti-backlash applications in mechanical systems requiring precision motion.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C072S180 |
| Product Name | 72 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |