Anti-backlash spur gear with 150 teeth, 72 diametral pitch, and 20° pressure angle, available in aluminum or stainless steel, with pin-type hub and bore sizes of 1/8, 3/16, or 1/4 inch. Face width is 0.104 inch. Pitch diameter is 2.0833 inch, outside diameter is 2.111 inch. Hub styles include pin type (codes 2, 4, or 6) or clamp type (codes 3, 5, or 7). Gears are machined from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting; hubs are 303 stainless steel; springs are 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C072A150 |
| Product Name | 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |