S1A54A-C064S155 is a 64 pitch, 155-tooth anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and a 0.2498 in. bore. The gear is made of 303 stainless steel, and the spring is made of 302 stainless steel in spring temper. The face width is 0.104 in. The pitch diameter is 2.4219 in. and the outside diameter is 2.453 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C064S155 |
| Product Name | 64 DP, 155 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 155 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |