Anti-backlash spur gear with 108 teeth, 64 pitch, and 20° pressure angle, available in stainless steel or anodized aluminum alloy for the gear and stainless steel for the hub and spring. Clamp type hub with a 0.1873 inch (3/16 inch) bore, 1.6875 inch pitch diameter, and 2.031 inch outer diameter. Face width is 0.104 inch. Made to ANSI/AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C064A108 |
| Product Name | 64 DP, 108 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |