Anti-backlash spur gear with 95 teeth, 48 diametral pitch, and 20° pressure angle, featuring a clamp-style hub with a 0.2498 inch (1/4 inch) bore. Constructed from 303 stainless steel for both gear and hub, with a 302 stainless steel spring for backlash compensation. Face width is 0.104 inch. All gears in this series are anodized aluminum alloy or stainless steel, with pin or clamp hub options. The part is listed in the catalog with the exact code C048S095, confirming its clamp-type configuration and bore size.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C048S095 |
| Product Name | 48 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |