Anti-backlash spur gear with 68 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 0.2498 inch bore. The gear has a pitch diameter of 1.5000 inches and an outside diameter of 1.542 inches. Hub style is clamp type, and the gear is made from 303 stainless steel with 302 stainless steel springs. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C048S068 |
| Product Name | 48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |