Anti-backlash spur gear with 100 teeth, 48 pitch, and 20° pressure angle, featuring a clamp-type hub, 0.2498 inch (1/4 inch) bore, and 303 stainless steel gear material. The gear has a pitch diameter of 2.0833 inches and an outside diameter of 2.125 inches. The hub is secured by a set screw, and the spring assembly is made of 302 stainless steel in spring temper. The gear is anodized before cutting if aluminum, but this variant uses stainless steel. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C048A100 |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |