Anti-backlash spur gear with 70 teeth, 48 diametral pitch, and 20° pressure angle, featuring a clamp-type hub and a 0.1873 in. bore. Constructed with 303 stainless steel gear and hub, 302 stainless steel spring, and 2024-T4 or -T351 aluminum alloy gear when specified. Face width is 0.104 in. Designed for inch-based systems with 1/8, 3/16, or 1/4 in. bore options.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C048A070 |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |