The S1A53A-P120A230 is a 120 DP, 230 teeth anti-backlash spur gear designed for precision applications. It features a 20° pressure angle, which is standard for many gear systems, ensuring compatibility with various setups. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for demanding environments. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. Additionally, special orders can be placed for variations such as different bore sizes or pressure angles. This gear is ideal for engineers seeking reliable performance in mechanical systems where backlash reduction is critical.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P120A230 |
| Product Name | 120 DP, 230 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 230 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |