Anti-backlash spur gear with 195 teeth, 120 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a 1/8-inch bore and pin-type hub. Face width is 0.104 inch, and the pitch diameter is 1.6250 inches with an outer diameter of 1.642 inches. Hub style, material, and pressure angle are consistent across the series. The gear is designed for precision applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P120A195 |
| Product Name | 120 DP, 195 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 195 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |