Anti-backlash spur gear with 160 teeth, 120 diametral pitch, 20° pressure angle, and a 1/8 inch bore, available in 303 stainless steel with pin-type hub. Face width is 0.104 inch. Hub style and material comply with 303 stainless steel for hubs and 302 stainless steel springs, while the gear is made from 303 stainless steel. Pitch diameter is 1.3333 inches and outside diameter is 1.350 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P120A160 |
| Product Name | 120 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |