S1A53A-P096S200 is a 96 pitch, 200-tooth anti-backlash spur gear with a 20° pressure angle, designed for precision motion control applications. The gear has a 0.2498 inch (1/4 inch) bore, clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The hub has a 0.312 inch outside diameter and is secured with a set screw. The gear's pitch diameter is 2.0833 inches and outside diameter is 2.104 inches. The gear materials and hub design conform to the series specifications, with a face width of 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P096S200 |
| Product Name | 96 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |