Anti-backlash spur gears with 96 pitch, 20° pressure angle, and available in 220 teeth are made from 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting, with 303 stainless steel hubs and 302 stainless steel springs. The gears feature pin or clamp-type hubs with bore sizes of 1/8, 3/16, or 1/4 inch, and have a face width of 0.104 inch. The part number S1A53A-P096A220 corresponds to a 220-tooth gear with a 0.2498 inch bore (1/4 inch), clamp-type hub, and aluminum alloy construction.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P096A220 |
| Product Name | 96 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |