Anti-backlash spur gears with 80 pitch and 20° pressure angle are available in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 302 stainless steel springs in spring temper. The gears feature pin or clamp-type hubs and are offered with bore sizes of 1/8 inch (0.1248 in), 3/16 inch (0.1873 in), or 1/4 inch (0.2498 in). Tooth counts range from 100 to 240, with corresponding pitch diameters from 1.2500 inches to 3.0000 inches and outer diameters from 1.275 inches to 3.025 inches. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080S165 |
| Product Name | 80 DP, 165 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 165 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |