Anti-backlash spur gear with 140 teeth, 80 pitch, and 20° pressure angle, designed for precision motion control. Made from 303 stainless steel with a 1/8 inch bore, mounted in pin type hub configuration. Face width is 0.104 inches. Material complies with 303 stainless steel for gears and 302 stainless steel spring temper for internal springs. Hub style and bore size are fixed by part designation, with no other dimensions specified beyond pitch diameter of 1.7500 inches and outer diameter of 1.775 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080S140 |
| Product Name | 80 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |