Anti-backlash spur gear with 135 teeth, 80 pitch, and 20° pressure angle, featuring a 1/8 inch bore, pin-type hub, and 303 stainless steel construction. Face width is .104 inch, with pitch diameter of 1.6875 inch and outside diameter of 1.713 inch. Hub style is pin type, and material is 303 stainless steel for both gear and hub, with 302 stainless steel spring. Complies with 80 pitch inch standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080S135 |
| Product Name | 80 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |