S1A53A-P080S130 is an anti-backlash spur gear with 130 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It features a ½ inch bore (0.1248 inch), a pin-type hub, and is constructed from 303 stainless steel for the gear and hub with 302 stainless steel springs. The gear has a face width of 0.104 inch and an outside diameter of 1.6875 inches with a pitch diameter of 1.6250 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080S130 |
| Product Name | 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |