The S1A53A-P080S105 is an 80 pitch anti-backlash spur gear with 105 teeth, a 0.1248 inch bore, and a 20° pressure angle, featuring a pin-type hub and constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel spring. The gear has a pitch diameter of 1.3125 inches and an outside diameter of 1.338 inches. The design accommodates 1/8, 3/16, or 1/4 inch bores and is suited for inch-based mechanical systems requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080S105 |
| Product Name | 80 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |