Anti-backlash spur gear with 170 teeth, 80 pitch, and 20° pressure angle, available in stainless steel gear with 1/8 inch bore and pin-type hub. Face width is 0.104 inch. Gear material is 303 stainless steel, hub material is 303 stainless steel, and spring material is 302 stainless steel in spring temper. Bore sizes available are 1/8, 3/16, and 1/4 inch. Pitch diameter is 2.1250 inches and outside diameter is 2.150 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080A170 |
| Product Name | 80 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |