Anti-backlash spur gear with 160 teeth, 80 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1248 inch (1/8 inch) bore and pin-type hub. The gear has a pitch diameter of 2.0000 inches and an outer diameter of 2.025 inches. Hubs are 303 stainless steel, and springs are 302 stainless steel in spring temper. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P080A160 |
| Product Name | 80 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |