Anti-backlash spur gear with 108 teeth, 72 pitch, and 20° pressure angle, available in aluminum alloy or stainless steel with pin-type hub, designed for 0.1248 in (1/8 in) bore size. Face width is 0.104 in. Hub is pin-type with set screw, and gear is anodized aluminum alloy (2024-T4 or -T351) or 303 stainless steel. Pitch diameter is 1.5000 in, outside diameter is 1.528 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P072S108 |
| Product Name | 72 DP, 108 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |