Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-P072A150

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote Datasheet
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-P072A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-P072A150
72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-P072A150
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-P072A150
Product Name 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 150
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 0.4, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details