Anti-backlash spur gears with 72 pitch and 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with pin or clamp hubs for 1/8, 3/16, or 1/4 inch bores. The gears have a 0.104 inch face width, with hub diameters and bore sizes specified for pin type codes 2, 4, 6 and clamp type codes 3, 5, 7. Tooth counts range from 100 to 220, with corresponding pitch diameters and outside diameters listed. Springs are made of 302 stainless steel in spring temper, and hubs are 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P072A144 |
| Product Name | 72 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |