Anti-backlash spur gear with 128 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and 0.2498 in. (1/4 in.) bore. Face width is 0.104 in., with pitch diameter of 2.0000 in. and outside diameter of 2.031 in. Hub design is pin type, and material is 303 stainless steel for both gear and hub, with 302 stainless steel spring temper for backlash correction.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064S128 |
| Product Name | 64 DP, 128 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |