Anti-backlash spur gear with 115 teeth, 64 pitch, and 20° pressure angle, available in 1/8 inch bore with pin-type hub, manufactured from 303 stainless steel for the gear and hub, and 302 stainless steel spring for backlash compensation. Facial width is 0.104 inch. Face dimensions and bore sizes are specified per catalog codes, with pitch diameter 1.7969 inch and outside diameter 1.828 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064S115 |
| Product Name | 64 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |