Anti-backlash spur gear with 176 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and 0.1248 in. bore. Face width is 0.104 in. Hub and spring components are 303 stainless steel and 302 stainless steel in spring temper respectively. Dimensions include pitch diameter of 2.7500 in. and outside diameter of 2.781 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064A176 |
| Product Name | 64 DP, 176 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 176 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |