Anti-backlash spur gear with 160 teeth, 64 diametral pitch, and 20° pressure angle, designed for precision motion control. Manufactured from 303 stainless steel with a pin-type hub, it has a bore diameter of 0.2498 inch (1/4 inch) and an outside diameter of 2.531 inches. The gear features an 0.104-inch face width, with springs and hubs also made from 302 and 303 stainless steel respectively, and is built to minimize play under load. The design is compatible with standard inch-based drivetrain systems requiring backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064A160 |
| Product Name | 64 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |