Anti-backlash spur gear with 130 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and 0.2498 inch bore. Face width is 0.104 inch. Hub style and bore size are matched to the catalog code P064A130, which corresponds to a pin-type hub and 1/4 inch bore. Gears are manufactured from 303 stainless steel; hubs are 303 stainless steel and springs are 302 stainless steel in spring temper. Outer diameter is 2.0313 inches, pitch diameter is 2.0313 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064A130 |
| Product Name | 64 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |