Anti-backlash spur gear with 90 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1873 in (3/16 in) bore and pin-type hub. Face width is 0.104 in. Pitch diameter is 1.4063 in and outer diameter is 1.438 in. Gears are made of 303 stainless steel, hubs of 303 stainless steel, and springs of 302 stainless steel in spring temper. Designed for inch-based applications with anti-backlash functionality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064A090 |
| Product Name | 64 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |