The S1A53A-P064A085 is an anti-backlash spur gear with 64 pitch, 85 teeth, and a 20° pressure angle, designed for precise motion control. It features a 1/8 inch bore (0.1248 in), a 1.3281 inch pitch diameter, and a 1.359 inch outer diameter. The gear is made from 303 stainless steel with a pin-type hub, and the spring is 302 stainless steel in spring temper. The face width is 0.104 inch, and the gear is not anodized. Hub style and material are fixed per the part number configuration.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P064A085 |
| Product Name | 64 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |