Anti-backlash spur gear with 95 teeth, 48 diametral pitch, and 20° pressure angle, designed for precision motion control. Available in pin or clamp hub styles with bore sizes of 1/8, 3/16, or 1/4 inch. The gear is constructed from 303 stainless steel, with a 302 stainless steel spring for backlash compensation. The pitch diameter is 1.9792 inches, and the outside diameter is 2.021 inches. The hub style is pin type, as indicated by the 'P' in the part number suffix. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P048S095 |
| Product Name | 48 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |