Anti-backlash spur gear with 144 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with pin-type hub and .2498 inch bore. Face width is .104 inch. Hub style and bore are specified by part number code, with pin-type hubs and corresponding bore sizes listed for selection. Gear material is 303 stainless steel, hub is 303 stainless steel, and springs are 302 stainless steel in spring temper. External diameter is 3.042 inches, pitch diameter is 3.000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P048A144 |
| Product Name | 48 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |