Anti-backlash spur gear with 132 teeth, 48 pitch, and 20° pressure angle, featuring a 0.2498 inch bore, pin-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of 2.7500 inches and an outer diameter of 2.792 inches. The hub is designed for secure mounting, and the spring system is made of 302 stainless steel in spring temper. The gear is anodized aluminum alloy or stainless steel per configuration, with a face width of 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-P048A132 |
| Product Name | 48 DP, 132 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 132 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |