Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-P048A120

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 120 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 0.2498 inch (1/4 inch) bore. Face width is 0.104 inch. Hub style is clamp type, compatible with set screw fixation. Gear material is 303 stainless steel; spring material is 302 stainless steel in spring temper. Pitch diameter is 2.5000 inches and outside diameter is 2.542 inches.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 120 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 0.2498 inch (1/4 inch) bore. Face width is 0.104 inch. Hub style is clamp type, compatible with set screw fixation. Gear material is 303 stainless steel; spring material is 302 stainless steel in spring temper. Pitch diameter is 2.5000 inches and outside diameter is 2.542 inches.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-P048A120 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-P048A120
48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-P048A120
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-P048A120
Product Name 48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 120
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details
24 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24056 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details
32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details
Module 0.5, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details