The S1A53A-F120A320 is an anti-backlash spur gear with 320 teeth, 120 diametral pitch, and a 20° pressure angle, featuring a Fairloc® hub with a bore size of 0.2498 inches (1/4 inch). The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made from 303 stainless steel. The pitch diameter is 2.6667 inches and the outside diameter is 2.683 inches. Fairloc® hubs require a controlled shaft clearance fit of 0.0001 to 0.0008 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F120A320 |
| Product Name | 120 DP, 320 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 320 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |