The S1A53A-F120A210 is an anti-backlash spur gear with 210 teeth, 120 diametral pitch, and a 20° pressure angle, designed for precise motion control. It features a Fairloc™ hub with a bore size of 0.1248 inches (1/8 inch) and an outside diameter of 1.767 inches. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. The gear has a face width of 0.104 inches and requires a shaft clearance fit of 0.0001 to 0.0008 inches. The design adheres to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F120A210 |
| Product Name | 120 DP, 210 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 210 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |