Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F096S270

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S1A53A-F096S270 is a 96 pitch, 270-tooth anti-backlash spur gear with a 20° pressure angle and a .1873 inch bore. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel with a spring made from 302 stainless steel in spring temper. The pitch diameter is 2.8125 inches and the outside diameter is 2.833 inches. The face width is .104 inches. Fairloc® hubs require a controlled shaft clearance fit of .0001/.0008 inch.

Datasheet Summary
Powered by GS/AI

S1A53A-F096S270 is a 96 pitch, 270-tooth anti-backlash spur gear with a 20° pressure angle and a .1873 inch bore. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel with a spring made from 302 stainless steel in spring temper. The pitch diameter is 2.8125 inches and the outside diameter is 2.833 inches. The face width is .104 inches. Fairloc® hubs require a controlled shaft clearance fit of .0001/.0008 inch.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A53A-F096S270 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A53A-F096S270
96 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A53A-F096S270
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A53A-F096S270
Product Name 96 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 270
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
24 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Module 1, 24 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10024S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details