The S1A53A-F096S260 is a 96 pitch, 260-tooth anti-backlash spur gear with a 20° pressure angle, featuring a .1248 inch bore and made from 303 stainless steel. The gear has an outside diameter of 2.729 inches and a face width of .104 inches, with a Fairloc® hub designed for controlled shaft tolerances and a suggested clearance fit of .0001/.0008 inches. The hub is also constructed from 303 stainless steel, and the internal spring is made from 302 stainless steel in spring temper. The gear meets AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096S260 |
| Product Name | 96 DP, 260 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 260 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |