S1A53A-F096S200 is a 96 pitch, 200-tooth anti-backlash spur gear with a 20° pressure angle, Featuring a 0.1248-inch bore, 303 stainless steel gear teeth, and a 303 stainless steel hub, it has an outer diameter of 2.104 inches and a face width of 0.104 inches. The gear is designed for use with controlled shaft tolerances, with a suggested clearance fit of 0.0001 to 0.0008 inches between the bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096S200 |
| Product Name | 96 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |