The S1A53A-F096S192 is a 96 pitch anti-backlash spur gear with 192 teeth, 20° pressure angle, and a 0.1248 inch bore, made from 303 stainless steel with a 303 stainless steel hub and 302 stainless steel spring. The gear has an outer diameter of 2.021 inches and a pitch diameter of 2.0000 inches. The hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The face width is 0.104 inch. This gear is designed for applications requiring reduced backlash and is compatible with shafts meeting the specified tolerance range.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096S192 |
| Product Name | 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |