The S1A53A-F096S160 is a 96 pitch, 160-tooth anti-backlash spur gear with a 20° pressure angle, mounted on a Fairloc® hub. The gear is made of 303 stainless steel and has a bore diameter of 0.1248 inch (1/8 inch). The face width is 0.104 inch, and the pitch diameter is 1.6667 inch with an outer diameter of 1.688 inch. The hub requires a clearance fit between 0.0001 and 0.0008 inch between the bore and shaft. The spring, integrated into the hub, is made of 302 stainless steel in spring temper. The part meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096S160 |
| Product Name | 96 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |