The S1A53A-F096S145 is a 96-pitch anti-backlash spur gear with 145 teeth and a 20° pressure angle, featuring a .1248 inch bore and a 303 stainless steel gear body with a 303 stainless steel hub. The gear has an outside diameter of 1.531 inches and a pitch diameter of 1.5104 inches, designed for use with controlled shaft tolerances requiring a clearance fit of .0001/.0008 inch. The spring element is made of 302 stainless steel in spring temper. The gear is anodized aluminum alloy variant is not applicable for this model, as the material code S indicates stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096S145 |
| Product Name | 96 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |