The S1A53A-F096A250 is a 96-pitch, 250-tooth, 20° pressure angle anti-backlash spur gear with a 0.2498 inch bore, made of 303 stainless steel, and paired with a Fairloc® hub. The gear has a pitch diameter of 2.6042 inches and an outside diameter of 2.625 inches. The hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch. The gear face width is 0.104 inch, and the hub features a maximum clearance radius of 0.31 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096A250 |
| Product Name | 96 DP, 250 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 250 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |