The S1A53A-F096A230 is a 96 pitch, 230-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch (1/8 inch) bore, made from 303 stainless steel with a Fairloc® hub. The gear has an outside diameter of 2.417 inches and a pitch diameter of 2.3958 inches. The hub requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft. The gear face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096A230 |
| Product Name | 96 DP, 230 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 230 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |