The S1A53A-F096A150 is a 96-pitch, 150-tooth anti-backlash spur gear with a 20° pressure angle and a .1248-inch bore, designed for use with FAIRLOC® hubs to eliminate backlash in precision applications. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel with a 302 stainless steel spring. The gear has an outside diameter of 1.531 inches and a pitch diameter of 1.5625 inches. The suggested shaft clearance fit is .0001/.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096A150 |
| Product Name | 96 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |