The S1A53A-F096A130 is a 96 pitch, 130-tooth anti-backlash spur gear with a 20° pressure angle and a 1/8 inch bore, featuring a 303 stainless steel gear and hub with a 302 stainless steel spring. The gear has a pitch diameter of 1.3542 inches and an outside diameter of 1.375 inches, with a face width of 0.104 inches. The hub requires a clearance fit between 0.0001 and 0.0008 inches over the shaft. The gear is designed for use with controlled shaft tolerances and is available in aluminum alloy with anodized finish as an option.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F096A130 |
| Product Name | 96 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |