The FAIRLOC® HUB ANTI-BACKLASH GEARS are 72 pitch, 20° pressure angle spur gears with stainless steel hubs and springs, designed for anti-backlash applications. Gears are manufactured from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. The hub bore has a clearance fit specification of .0001/.0008 inches relative to the shaft. The gear outer diameter ranges from 1.3889 to 3.083 inches depending on tooth count, with face width of .104 inches. The series is available with bore sizes of 1/8, 3/16, and 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072S220 |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |