The S1A53A-F072S190 is an anti-backlash spur gear with 190 teeth and a 72 pitch, designed for precise motion control. It features a 20° pressure angle and a bore size of 0.1873 inches (3/16), compatible with a clearance fit of .0001/.0008 between the bore and shaft. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub with a 302 stainless steel spring for backlash compensation. The face width is 0.104 inches, and the outside diameter is 2.667 inches. The part conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-F072S190 |
| Product Name | 72 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |